Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-1PQG208 A3P125-1PQG208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814280-A3P125-1PQG20 8 Packaging: Tray Mounting Style: SMD Number of I/O: 133 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P125
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814280-A3P125-1PQG20 8 Packaging: Tray Mounting Style: SMD Number of I/O: 133 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-1PQG208 - 814280-A3P125-1PQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-1PQG208
814280-A3P125-1PQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-1PQG208 814280-A3P125-1PQG208
Manufacturer: Microsemi Corporation Win Source Part Number: 814280-A3P125-1PQG20 8 Packaging: Tray Mounting Style: SMD Number of I/O: 133 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P125

Manufacturer: Microsemi Corporation
Win Source Part Number: 814280-A3P125-1PQG208
Packaging: Tray
Mounting Style: SMD
Number of I/O: 133
Total RAM Bits: 36864
Number of Gates: 125000
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3P125

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P125-1PQG208
FPGA - Field Programmable Gate Array A3P125-1PQG208
FPGA - Field Programmable Gate Array A3P125-1PQG208 LEAD FREE

FPGA - Field Programmable Gate Array A3P125-1PQG208 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 814280-A3P125-1PQG208 A3P125-1PQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-1PQG208 FPGA - Field Programmable Gate Array
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details