FPGA ProASIC®3L Family 1M Gates 781.25MHz 130nm Technology 1.2V 208-Pin PQFP Product overview: A3P1000L-PQG208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 781.25MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 781.25MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000L-PQG208I
IC FPGA 154 I/O 208QFP
ProASIC3L Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P1000L-PQG208I | A3P1000L-PQG208I | A3P1000L-PQG208I |
| Product Name | 781.25MHz 1.2V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | |
| Registers | 24576 | ||
| Package Type | Other; PQFP | QFP | QFP; Other; 208-BFQFP |
| Internal Frequency | 781 MHz |