Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000L-FGG256 A3P1000L-FGG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134636-A3P1000L-FGG 256 Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Categories: Integrated Circuits Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: A3P1000L Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 177 Supply Voltage (V): 1.14V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134636-A3P1000L-FGG 256 Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Categories: Integrated Circuits Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: A3P1000L Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 177 Supply Voltage (V): 1.14V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000L-FGG256 - 1134636-A3P1000L-FGG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000L-FGG256
1134636-A3P1000L-FGG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000L-FGG256 1134636-A3P1000L-FGG256
Manufacturer: Microsemi Corporation Win Source Part Number: 1134636-A3P1000L-FGG 256 Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Categories: Integrated Circuits Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: A3P1000L Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 177 Supply Voltage (V): 1.14V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134636-A3P1000L-FGG256
Mounting Style: SMD
Total RAM Bits: 147456
Number of Gates: 1000000
Categories: Integrated Circuits
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: A3P1000L
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 177
Supply Voltage (V): 1.14V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134636-A3P1000L-FGG256
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000L-FGG256
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details