Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-PQG208I A3P1000-PQG208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134637-A3P1000-PQG2 08I Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: A3P1000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Alternative Parts (Cross-Reference): XC2S150E-6PQG208C; XC2S300E-6PQ208C; LFXP20-E-3Q208C; Introduction Date: July 11, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: A3P1000 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 154 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134637-A3P1000-PQG2 08I Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: A3P1000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Alternative Parts (Cross-Reference): XC2S150E-6PQG208C; XC2S300E-6PQ208C; LFXP20-E-3Q208C; Introduction Date: July 11, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: A3P1000 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 154 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-PQG208I - 1134637-A3P1000-PQG208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-PQG208I
1134637-A3P1000-PQG208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-PQG208I 1134637-A3P1000-PQG208I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134637-A3P1000-PQG2 08I Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: A3P1000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Alternative Parts (Cross-Reference): XC2S150E-6PQG208C; XC2S300E-6PQ208C; LFXP20-E-3Q208C; Introduction Date: July 11, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: A3P1000 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 154 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134637-A3P1000-PQG208I
Mounting Style: SMD
Total RAM Bits: 147456
Number of Gates: 1000000
Family Name: A3P1000
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 208-BFQFP
Alternative Parts (Cross-Reference): XC2S150E-6PQG208C; XC2S300E-6PQ208C; LFXP20-E-3Q208C;
Introduction Date: July 11, 2005
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: A3P1000
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 154
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P1000-PQG208I
FPGA - Field Programmable Gate Array A3P1000-PQG208I
FPGA - Field Programmable Gate Array A3P1000-PQG208I LEAD FREE

FPGA - Field Programmable Gate Array A3P1000-PQG208I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134637-A3P1000-PQG208I A3P1000-PQG208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-PQG208I FPGA - Field Programmable Gate Array
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-2 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details