Microsemi Corp. Hard To Find - A3P1000-FGG484 A3P1000-FGG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134635-A3P1000-FGG4 84 Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: A3P1000 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 300 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134635-A3P1000-FGG4 84 Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: A3P1000 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 300 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - A3P1000-FGG484 - 1134635-A3P1000-FGG484 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - A3P1000-FGG484
1134635-A3P1000-FGG484
Hard To Find - A3P1000-FGG484 1134635-A3P1000-FGG484
Manufacturer: Microsemi Corporation Win Source Part Number: 1134635-A3P1000-FGG4 84 Mounting Style: SMD Total RAM Bits: 147456 Number of Gates: 1000000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: A3P1000 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 300 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134635-A3P1000-FGG484
Mounting Style: SMD
Total RAM Bits: 147456
Number of Gates: 1000000
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 484-BGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: A3P1000
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 300
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P1000-FGG484
FPGA - Field Programmable Gate Array A3P1000-FGG484
FPGA - Field Programmable Gate Array A3P1000-FGG484 LEAD FREE

FPGA - Field Programmable Gate Array A3P1000-FGG484 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 1134635-A3P1000-FGG484 A3P1000-FGG484
Product Name Hard To Find - A3P1000-FGG484 FPGA - Field Programmable Gate Array
Supply Voltage Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details