Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-FG256I A3P1000-FG256I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766712-A3P1000-FG256 I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 177 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): LFSC3GA40E-7F256I; LFSC3GA40E-6F256C; LFSCM3GA115EP1-7FN25 6I; Introduction Date: January 22, 2005 ECCN: 3A001.a.7.a Country of Origin: China, Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766712-A3P1000-FG256 I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 177 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): LFSC3GA40E-7F256I; LFSC3GA40E-6F256C; LFSCM3GA115EP1-7FN25 6I; Introduction Date: January 22, 2005 ECCN: 3A001.a.7.a Country of Origin: China, Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-FG256I - 766712-A3P1000-FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-FG256I
766712-A3P1000-FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-FG256I 766712-A3P1000-FG256I
Manufacturer: Microsemi Corporation Win Source Part Number: 766712-A3P1000-FG256 I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 177 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): LFSC3GA40E-7F256I; LFSC3GA40E-6F256C; LFSCM3GA115EP1-7FN25 6I; Introduction Date: January 22, 2005 ECCN: 3A001.a.7.a Country of Origin: China, Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766712-A3P1000-FG256I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 177
Total RAM Bits: 147456
Number of Gates: 1000000
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): LFSC3GA40E-7F256I; LFSC3GA40E-6F256C; LFSCM3GA115EP1-7FN256I;
Introduction Date: January 22, 2005
ECCN: 3A001.a.7.a
Country of Origin: China, Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P1000-FG256I
FPGA - Field Programmable Gate Array A3P1000-FG256I
FPGA - Field Programmable Gate Array A3P1000-FG256I

FPGA - Field Programmable Gate Array A3P1000-FG256I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766712-A3P1000-FG256I A3P1000-FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-FG256I FPGA - Field Programmable Gate Array
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details