Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MICROSEMI CORP.
A3P060-TQG144 -- FPGA PROASIC3 60K GATES 231MHZ COMM 130NM 1.5V 144TQFP MICROSEMI
Microsemi Corp.
Fpga Proasic3 60K Gates 231Mhz Comm 130Nm 1.5V 144Tqfp Microsemi
A3P060-TQG144
Description
FPGA PROASIC3 60K GATES 231MHZ COMM 130NM 1.5V 144TQFP
Newark, An Avnet Company
Done
Description
FPGA PROASIC3 60K GATES 231MHZ COMM 130NM 1.5V 144TQFP
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fpga Proasic3 60K Gates 231Mhz Comm 130Nm 1.5V 144Tqfp Microsemi
55AC1381
Fpga Proasic3 60K Gates 231Mhz Comm 130Nm 1.5V 144Tqfp Microsemi
55AC1381
FPGA PROASIC3 60K GATES 231MHZ COMM 130NM 1.5V 144TQFP
FPGA PROASIC3 60K GATES 231MHZ COMM 130NM 1.5V 144TQFP
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
55AC1381
Product Name
Fpga Proasic3 60K Gates 231Mhz Comm 130Nm 1.5V 144Tqfp Microsemi
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light
L0615C1
Specs
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Pci Express Th-10018784-10201Mlf / Tray Amphenol Communications Solutions
10018784-10201MLF
View Details
Douglas Electrical Components
Sealed Circular Connectors: Hermetic Circular Connectors
View Details
TE Connectivity
Connector Backshells
028237-000
View Details