Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-TQ144I A3P060-TQ144I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134624-A3P060-TQ144 I Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 91 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134624-A3P060-TQ144 I Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 91 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-TQ144I - 1134624-A3P060-TQ144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-TQ144I
1134624-A3P060-TQ144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-TQ144I 1134624-A3P060-TQ144I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134624-A3P060-TQ144 I Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 91 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134624-A3P060-TQ144I
Mounting Style: SMD
Total RAM Bits: 18432
Number of Gates: 60000
Categories: Integrated Circuits
Supplier Device Package: 144-TQFP (20x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: A3P060
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 91
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134624-A3P060-TQ144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-TQ144I
System Gates 60000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details