Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-FG144 A3P060-FG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134621-A3P060-FG144 Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 96 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134621-A3P060-FG144 Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 96 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-FG144 - 1134621-A3P060-FG144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-FG144
1134621-A3P060-FG144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-FG144 1134621-A3P060-FG144
Manufacturer: Microsemi Corporation Win Source Part Number: 1134621-A3P060-FG144 Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 96 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134621-A3P060-FG144
Mounting Style: SMD
Total RAM Bits: 18432
Number of Gates: 60000
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: A3P060
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 96
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P060-FG144
FPGA - Field Programmable Gate Array A3P060-FG144
FPGA - Field Programmable Gate Array A3P060-FG144

FPGA - Field Programmable Gate Array A3P060-FG144

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134621-A3P060-FG144 A3P060-FG144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-FG144 FPGA - Field Programmable Gate Array
System Gates 60000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65P04F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details