Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121I A3P060-CSG121I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 717404-A3P060-CSG121 I Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 121-CSP (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 121-VFBGA, CSBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 96 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 717404-A3P060-CSG121 I Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 121-CSP (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 121-VFBGA, CSBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 96 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121I - 717404-A3P060-CSG121I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121I
717404-A3P060-CSG121I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121I 717404-A3P060-CSG121I
Manufacturer: Microsemi Corporation Win Source Part Number: 717404-A3P060-CSG121 I Mounting Style: SMD Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Supplier Device Package: 121-CSP (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 121-VFBGA, CSBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: A3P060 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 96 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 717404-A3P060-CSG121I
Mounting Style: SMD
Total RAM Bits: 18432
Number of Gates: 60000
Categories: Integrated Circuits
Supplier Device Package: 121-CSP (6x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 121-VFBGA, CSBGA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: A3P060
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
The number of I/O: 96
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
FPGA Programmable Logic Device - 696-A3P060-CSG121I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P060-CSG121I
FPGA Programmable Logic Device 696-A3P060-CSG121I
IC FPGA 96 I/O 121CSP Product overview: A3P060-CSG121I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-CSG121I can be used for catalog matching and distributor lookup.

IC FPGA 96 I/O 121CSP Product overview: A3P060-CSG121I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-CSG121I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P060-CSG121I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P060-CSG121I
FPGAs (Field Programmable Gate Array) A3P060-CSG121I
ProASIC3 Field Programmable Gate Array (FPGA) IC 96 18432 121-VFBGA, CSBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 96 18432 121-VFBGA, CSBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P060-CSG121I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P060-CSG121I
IC FPGA 96 I/O 121CSP

IC FPGA 96 I/O 121CSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717404-A3P060-CSG121I 696-A3P060-CSG121I A3P060-CSG121I A3P060-CSG121I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121I FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details