Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-VQG100 A3P030-VQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 007694-A3P030-VQG100 Mounting: SMD (SMT) Number of I/O: 77 Number of Gates: 30000 Family Name: A3P030 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): QL8025-7PV100M; QL8050-7PV100I; QL8050-7PV100C; QL8025-6PV100M; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 007694-A3P030-VQG100 Mounting: SMD (SMT) Number of I/O: 77 Number of Gates: 30000 Family Name: A3P030 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): QL8025-7PV100M; QL8050-7PV100I; QL8050-7PV100C; QL8025-6PV100M; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-VQG100 - 007694-A3P030-VQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-VQG100
007694-A3P030-VQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-VQG100 007694-A3P030-VQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 007694-A3P030-VQG100 Mounting: SMD (SMT) Number of I/O: 77 Number of Gates: 30000 Family Name: A3P030 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): QL8025-7PV100M; QL8050-7PV100I; QL8050-7PV100C; QL8025-6PV100M; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 007694-A3P030-VQG100
Mounting: SMD (SMT)
Number of I/O: 77
Number of Gates: 30000
Family Name: A3P030
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): QL8025-7PV100M; QL8050-7PV100I; QL8050-7PV100C; QL8025-6PV100M;
Introduction Date: September 03, 2003
ECCN: EAR99
Country of Origin: Hong Kong, Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P030-VQG100
FPGA - Field Programmable Gate Array A3P030-VQG100
FPGA - Field Programmable Gate Array A3P030-VQG100 LEAD FREE

FPGA - Field Programmable Gate Array A3P030-VQG100 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 007694-A3P030-VQG100 A3P030-VQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-VQG100 FPGA - Field Programmable Gate Array
System Gates 30000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details