Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-QNG48 A3P030-QNG48

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 127553-A3P030-QNG48 Mounting: SMD (SMT) Number of I/O: 34 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 48-QFN (6x6) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 127553-A3P030-QNG48 Mounting: SMD (SMT) Number of I/O: 34 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 48-QFN (6x6) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-QNG48 - 127553-A3P030-QNG48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-QNG48
127553-A3P030-QNG48
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-QNG48 127553-A3P030-QNG48
Manufacturer: Microsemi Corporation Win Source Part Number: 127553-A3P030-QNG48 Mounting: SMD (SMT) Number of I/O: 34 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 48-QFN (6x6) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 127553-A3P030-QNG48
Mounting: SMD (SMT)
Number of I/O: 34
Number of Gates: 30000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 48-QFN (6x6)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 127553-A3P030-QNG48
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P030-QNG48
System Gates 30000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details