Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P015-QNG68 A3P015-QNG68

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134616-A3P015-QNG68 Mounting Style: SMD Number of Gates: 15000 Categories: Integrated Circuits Supplier Device Package: 68-QFN (8x8) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: A3P015 Manufacturer Pack Quantity: 520 MSL Level: 3 (168 Hours) The number of I/O: 49 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134616-A3P015-QNG68 Mounting Style: SMD Number of Gates: 15000 Categories: Integrated Circuits Supplier Device Package: 68-QFN (8x8) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: A3P015 Manufacturer Pack Quantity: 520 MSL Level: 3 (168 Hours) The number of I/O: 49 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P015-QNG68 - 1134616-A3P015-QNG68 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P015-QNG68
1134616-A3P015-QNG68
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P015-QNG68 1134616-A3P015-QNG68
Manufacturer: Microsemi Corporation Win Source Part Number: 1134616-A3P015-QNG68 Mounting Style: SMD Number of Gates: 15000 Categories: Integrated Circuits Supplier Device Package: 68-QFN (8x8) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: A3P015 Manufacturer Pack Quantity: 520 MSL Level: 3 (168 Hours) The number of I/O: 49 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134616-A3P015-QNG68
Mounting Style: SMD
Number of Gates: 15000
Categories: Integrated Circuits
Supplier Device Package: 68-QFN (8x8)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 68-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: A3P015
Manufacturer Pack Quantity: 520
MSL Level: 3 (168 Hours)
The number of I/O: 49
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
350MHz QFN FPGA Programmable Logic Device - 696-A3P015-QNG68 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHz QFN FPGA Programmable Logic Device
696-A3P015-QNG68
350MHz QFN FPGA Programmable Logic Device 696-A3P015-QNG68
Field Programmable Gate Array, 384 CLBs, 15000 Gates, 350MHz, CMOS, 8 X 8 MM, 0.90 MM HEIGHT, 0.40 MM PITCH, GREEN, QFN-68 Product overview: A3P015-QNG68 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P015-QNG68 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 384 CLBs, 15000 Gates, 350MHz, CMOS, 8 X 8 MM, 0.90 MM HEIGHT, 0.40 MM PITCH, GREEN, QFN-68 Product overview: A3P015-QNG68 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P015-QNG68 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P015-QNG68 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P015-QNG68
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P015-QNG68
IC FPGA 49 I/O 68QFN

IC FPGA 49 I/O 68QFN

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P015-QNG68 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P015-QNG68
FPGAs (Field Programmable Gate Array) A3P015-QNG68
ProASIC3 Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad

ProASIC3 Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134616-A3P015-QNG68 696-A3P015-QNG68 A3P015-QNG68 A3P015-QNG68
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P015-QNG68 350MHz QFN FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 15000 15000 15000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V
Package Type Other; QFN Other; 68-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details