Microsemi Corp. Embedded - Embedded - System On Chip (SoC) - A2F500M3G-FGG256 A2F500M3G-FGG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 808242-A2F500M3G-FGG 256 Packaging: Tray Core Processor: ARM Cortex -M3 Speed: 80MHz Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC 3 FPGA, 500K Gates, 11520 D-Flip-Flops Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: A2F500M3G
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 808242-A2F500M3G-FGG 256 Packaging: Tray Core Processor: ARM Cortex -M3 Speed: 80MHz Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC 3 FPGA, 500K Gates, 11520 D-Flip-Flops Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: A2F500M3G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - A2F500M3G-FGG256
808242-A2F500M3G-FGG256
Embedded - Embedded - System On Chip (SoC) - A2F500M3G-FGG256 808242-A2F500M3G-FGG256
Manufacturer: Microsemi Corporation Win Source Part Number: 808242-A2F500M3G-FGG 256 Packaging: Tray Core Processor: ARM Cortex -M3 Speed: 80MHz Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC 3 FPGA, 500K Gates, 11520 D-Flip-Flops Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: A2F500M3G

Manufacturer: Microsemi Corporation
Win Source Part Number: 808242-A2F500M3G-FGG256
Packaging: Tray
Core Processor: ARM Cortex -M3
Speed: 80MHz
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 25, FPGA - 66
RAM Size: 64KB
Flash Size: 512KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC 3 FPGA, 500K Gates, 11520 D-Flip-Flops
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: A2F500M3G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category System on a Chip (SoC)
Product Number 808242-A2F500M3G-FGG256
Product Name Embedded - Embedded - System On Chip (SoC) - A2F500M3G-FGG256
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
 - CY8C6244AZQ-S4D93 - Rochester Electronics
Infineon Technologies AG
View Details