Microsemi Corp. Embedded - Embedded - System On Chip (SoC) - A2F500M3G-1FGG484 A2F500M3G-1FGG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134548-A2F500M3G-1F GG484 Series: SmartFusion Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: ARM Cortex-M3 Speed: 100MHz Package: 484-BGA Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 Architecture: MCU, FPGA MCU Flash: 512KB MCU RAM: 64KB Primary Attributes: ProASIC3 FPGA, 500K Gates, 11520 D-Flip-Flops Family Name: A2F500 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFE2-20SE-7F484C; LFE2-20E-6F484CES; LFE2-20E-5FN484IES; Introduction Date: March 04, 2010 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134548-A2F500M3G-1F GG484 Series: SmartFusion Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: ARM Cortex-M3 Speed: 100MHz Package: 484-BGA Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 Architecture: MCU, FPGA MCU Flash: 512KB MCU RAM: 64KB Primary Attributes: ProASIC3 FPGA, 500K Gates, 11520 D-Flip-Flops Family Name: A2F500 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFE2-20SE-7F484C; LFE2-20E-6F484CES; LFE2-20E-5FN484IES; Introduction Date: March 04, 2010 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - A2F500M3G-1FGG484
1134548-A2F500M3G-1FGG484
Embedded - Embedded - System On Chip (SoC) - A2F500M3G-1FGG484 1134548-A2F500M3G-1FGG484
Manufacturer: Microsemi Corporation Win Source Part Number: 1134548-A2F500M3G-1F GG484 Series: SmartFusion Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: ARM Cortex-M3 Speed: 100MHz Package: 484-BGA Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 Architecture: MCU, FPGA MCU Flash: 512KB MCU RAM: 64KB Primary Attributes: ProASIC3 FPGA, 500K Gates, 11520 D-Flip-Flops Family Name: A2F500 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFE2-20SE-7F484C; LFE2-20E-6F484CES; LFE2-20E-5FN484IES; Introduction Date: March 04, 2010 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134548-A2F500M3G-1FGG484
Series: SmartFusion
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: ARM Cortex-M3
Speed: 100MHz
Package: 484-BGA
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 41, FPGA - 128
Architecture: MCU, FPGA
MCU Flash: 512KB
MCU RAM: 64KB
Primary Attributes: ProASIC3 FPGA, 500K Gates, 11520 D-Flip-Flops
Family Name: A2F500
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): LFE2-20SE-7F484C; LFE2-20E-6F484CES; LFE2-20E-5FN484IES;
Introduction Date: March 04, 2010
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category System on a Chip (SoC)
Product Number 1134548-A2F500M3G-1FGG484
Product Name Embedded - Embedded - System On Chip (SoC) - A2F500M3G-1FGG484
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H12AXAAW2 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details