Microsemi Corp. Embedded - Embedded - System On Chip (SoC) - A2F200M3F-1FGG256 A2F200M3F-1FGG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143833-A2F200M3F-1FG G256 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: MCU - 25, FPGA - 66 MCU Flash: 256KB MCU RAM: 64KB Primary Attributes: ProASIC3 FPGA, 200K Gates, 4608 D-Flip-Flops Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Speed(Frequency): 100MHz Alternative Parts (Cross-Reference): EP1C6F256I7N; A2F200M3F-FGG256I; A3PE600-FG256ES; A2F200M3F-1FGG256; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143833-A2F200M3F-1FG G256 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: MCU - 25, FPGA - 66 MCU Flash: 256KB MCU RAM: 64KB Primary Attributes: ProASIC3 FPGA, 200K Gates, 4608 D-Flip-Flops Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Speed(Frequency): 100MHz Alternative Parts (Cross-Reference): EP1C6F256I7N; A2F200M3F-FGG256I; A3PE600-FG256ES; A2F200M3F-1FGG256; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - A2F200M3F-1FGG256
143833-A2F200M3F-1FGG256
Embedded - Embedded - System On Chip (SoC) - A2F200M3F-1FGG256 143833-A2F200M3F-1FGG256
Manufacturer: Microsemi Corporation Win Source Part Number: 143833-A2F200M3F-1FG G256 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: MCU - 25, FPGA - 66 MCU Flash: 256KB MCU RAM: 64KB Primary Attributes: ProASIC3 FPGA, 200K Gates, 4608 D-Flip-Flops Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Speed(Frequency): 100MHz Alternative Parts (Cross-Reference): EP1C6F256I7N; A2F200M3F-FGG256I; A3PE600-FG256ES; A2F200M3F-1FGG256; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 143833-A2F200M3F-1FGG256
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: MCU - 25, FPGA - 66
MCU Flash: 256KB
MCU RAM: 64KB
Primary Attributes: ProASIC3 FPGA, 200K Gates, 4608 D-Flip-Flops
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Speed(Frequency): 100MHz
Alternative Parts (Cross-Reference): EP1C6F256I7N; A2F200M3F-FGG256I; A3PE600-FG256ES; A2F200M3F-1FGG256;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category System on a Chip (SoC)
Product Number 143833-A2F200M3F-1FGG256
Product Name Embedded - Embedded - System On Chip (SoC) - A2F200M3F-1FGG256
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1500 to 1000 MHz
RAM Size 2.5 MB
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details