Microsemi Corp. Embedded - Embedded - System On Chip (SoC) - A2F060M3E-TQG144 A2F060M3E-TQG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 858876-A2F060M3E-TQG 144 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 80MHz 144-TQFP (20x20) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 144-LQFP Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 21, FPGA - 33 Part Status: Obsolete Family Name: A2F060M3E Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 858876-A2F060M3E-TQG 144 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 80MHz 144-TQFP (20x20) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 144-LQFP Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 21, FPGA - 33 Part Status: Obsolete Family Name: A2F060M3E Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - A2F060M3E-TQG144
858876-A2F060M3E-TQG144
Embedded - Embedded - System On Chip (SoC) - A2F060M3E-TQG144 858876-A2F060M3E-TQG144
Manufacturer: Microsemi Corporation Win Source Part Number: 858876-A2F060M3E-TQG 144 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 80MHz 144-TQFP (20x20) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 144-LQFP Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 21, FPGA - 33 Part Status: Obsolete Family Name: A2F060M3E Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 858876-A2F060M3E-TQG144
Series: SmartFusion®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 80MHz 144-TQFP (20x20)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 21, FPGA - 33
Part Status: Obsolete
Family Name: A2F060M3E
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F060M3E-TQG144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F060M3E-TQG144
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F060M3E-TQG144
IC SOC CORTEX-M3 80MHZ 144TQFP

IC SOC CORTEX-M3 80MHZ 144TQFP

Supplier's Site
System On Chip (SoC) - A2F060M3E-TQG144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F060M3E-TQG144
System On Chip (SoC) A2F060M3E-TQG144
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 80MHz 144-TQFP (20x20)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 80MHz 144-TQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 858876-A2F060M3E-TQG144 A2F060M3E-TQG144 A2F060M3E-TQG144
Product Name Embedded - Embedded - System On Chip (SoC) - A2F060M3E-TQG144 Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3
Package / Case 144-LQFP 144-LQFP
Operating Temperature 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details