Microsemi Corp. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F060M3E-FGG256I

Description
Win Source Part Number: 1042111-A2F060M3E-FG G256I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 26, FPGA - 66 RAM Size: 16KB Flash Size: 128KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A2F060M3E-FGG256I-ND ,150-A2F060M3E-FGG25 6I Base Product Number: A2F060M3E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1042111-A2F060M3E-FG G256I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 26, FPGA - 66 RAM Size: 16KB Flash Size: 128KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A2F060M3E-FGG256I-ND ,150-A2F060M3E-FGG25 6I Base Product Number: A2F060M3E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1042111-A2F060M3E-FGG256I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1042111-A2F060M3E-FGG256I
Win Source Part Number: 1042111-A2F060M3E-FG G256I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 26, FPGA - 66 RAM Size: 16KB Flash Size: 128KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A2F060M3E-FGG256I-ND ,150-A2F060M3E-FGG25 6I Base Product Number: A2F060M3E Product Status: Obsolete

Win Source Part Number: 1042111-A2F060M3E-FGG256I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 90
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 26, FPGA - 66
RAM Size: 16KB
Flash Size: 128KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops
Package / Case: 256-LBGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: A2F060M3E-FGG256I-ND,150-A2F060M3E-FGG256I
Base Product Number: A2F060M3E
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F060M3E-FGG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F060M3E-FGG256I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F060M3E-FGG256I
IC SOC CORTEX-M3 80MHZ 256FBGA

IC SOC CORTEX-M3 80MHZ 256FBGA

Supplier's Site
System On Chip (SoC) - A2F060M3E-FGG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F060M3E-FGG256I
System On Chip (SoC) A2F060M3E-FGG256I
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 80MHz 256-FPBGA (17x17)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 80MHz 256-FPBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1042111-A2F060M3E-FGG256I A2F060M3E-FGG256I A2F060M3E-FGG256I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3
Package / Case Tray 256-LBGA
RAM Size 0.0160 MB 0.0160 MB 0.0160 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
nRF54L15 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
 - CY8C4147AZQ-S455 - Rochester Electronics
Infineon Technologies AG
View Details