The A2F060M3E-1TQG144I is a SmartFusion customizable system-on-chip (cSoC) with a 100 MHz ARM Cortex-M3 processor, 128 Kbytes of embedded flash, and 16 Kbytes of SRAM. It includes one 12-bit SAR ADC, one sigma-delta DAC, one signal conditioning block, and two high-voltage bipolar voltage monitors. The ProASIC3 FPGA fabric has 60,000 system gates and 1,536 D-flip-flops. Packaged in a TQ144 with a 20 × 20 mm footprint and 0.5 mm pitch, it operates from a single 3.3 V supply with an on-chip 1.5 V regulator. It features two I2C, two UARTs, two SPIs, two 32-bit timers, a watchdog timer, and an 8-channel DMA controller. The device supports LVCMOS/LVTTL I/O standards and has 336 FPGA I/Os and 21 MSS I/Os. No Ethernet MAC or external memory controller is included. The A2F060 series is preliminary for the TQ144 package.
FPGA Product overview: A2F060M3E-1TQG144I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-A2F060M3E-1TQG14
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 777-A2F060M3E-1TQG144I |
| Product Name | FPGA Programmable Logic Device |
| Operating Temperature | -40 C (-40 F) |