Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14V15A-PL84C A14V15A-PL84C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076671-A14V15A-PL84C Mounting: SMD (SMT) Number of I/O: 70 Number of LABs/CLBs: 200 Number of Gates: 1500 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076671-A14V15A-PL84C Mounting: SMD (SMT) Number of I/O: 70 Number of LABs/CLBs: 200 Number of Gates: 1500 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14V15A-PL84C - 076671-A14V15A-PL84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14V15A-PL84C
076671-A14V15A-PL84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14V15A-PL84C 076671-A14V15A-PL84C
Manufacturer: Microsemi Corporation Win Source Part Number: 076671-A14V15A-PL84C Mounting: SMD (SMT) Number of I/O: 70 Number of LABs/CLBs: 200 Number of Gates: 1500 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 076671-A14V15A-PL84C
Mounting: SMD (SMT)
Number of I/O: 70
Number of LABs/CLBs: 200
Number of Gates: 1500
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A14V15A-PL84C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A14V15A-PL84C
FPGA Programmable Logic Device 696-A14V15A-PL84C
IC FPGA 70 I/O 84PLCC Product overview: A14V15A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14V15A-PL84C can be used for catalog matching and distributor lookup.

IC FPGA 70 I/O 84PLCC Product overview: A14V15A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14V15A-PL84C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - A14V15A-PL84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A14V15A-PL84C
FPGAs (Field Programmable Gate Array) A14V15A-PL84C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 70 84-LCC (J-Lead)

ACT™ 3 Field Programmable Gate Array (FPGA) IC 70 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 076671-A14V15A-PL84C 696-A14V15A-PL84C A14V15A-PL84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14V15A-PL84C FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
System Gates 1500 1500 1500
Package Type PLCC; Other; 84-PLCC (29.31x29.31) Other; PLCC Other; 84-LCC (J-Lead)
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3V Other; 3V ~ 3.6V
Logic Cells / Logic Blocks 200
Unlock Full Specs
to access all available technical data