FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 208-Pin PQFP Product overview: A1460A-PQG208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQG208I can be used for catalog matching and distributor lookup.
IC FPGA 167 I/O 208QFP
ACT™ 3 Field Programmable Gate Array (FPGA) IC 167 208-BFQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1460A-PQG208I | A1460A-PQG208I | A1460A-PQG208I |
| Product Name | 100MHz 5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | |
| Logic Cells / Logic Blocks | 848 | ||
| Registers | 768 | ||
| Package Type | Other; PQFP | QFP | QFP; Other; 208-BFQFP |
| Internal Frequency | 100 MHz |