Microsemi Corp. 100MHz 5V FPGA Programmable Logic Device A1460A-PQG160C

Description
FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1460A-PQG160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQG160C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1460A-PQG160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQG160C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 5V FPGA Programmable Logic Device - 696-A1460A-PQG160C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5V FPGA Programmable Logic Device
696-A1460A-PQG160C
100MHz 5V FPGA Programmable Logic Device 696-A1460A-PQG160C
FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1460A-PQG160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQG160C can be used for catalog matching and distributor lookup.

FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1460A-PQG160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQG160C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1460A-PQG160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1460A-PQG160C
IC FPGA 131 I/O 160QFP

IC FPGA 131 I/O 160QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1460A-PQG160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1460A-PQG160C
FPGAs (Field Programmable Gate Array) A1460A-PQG160C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 131 160-BQFP

ACT™ 3 Field Programmable Gate Array (FPGA) IC 131 160-BQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1460A-PQG160C A1460A-PQG160C A1460A-PQG160C
Product Name 100MHz 5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 6000 6000
Logic Cells / Logic Blocks 848
Registers 768
Package Type Other; PQFP QFP QFP; Other; 160-BQFP
Internal Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP610DC-30 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 33.3 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details