FPGA ACT 3 Family 6K Gates 848 Cells 125MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1460A-1PQG160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1PQG160C can be used for catalog matching and distributor lookup.
ACT™ 3 Field Programmable Gate Array (FPGA) IC 131 160-BQFP
IC FPGA 131 I/O 160QFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1460A-1PQG160C | A1460A-1PQG160C | A1460A-1PQG160C |
| Product Name | 125MHz 5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | |
| Logic Cells / Logic Blocks | 848 | ||
| Registers | 768 | ||
| Package Type | Other; PQFP | QFP; Other; 160-BQFP | QFP |
| Internal Frequency | 125 MHz |