Microsemi Corp. FPGA Programmable Logic Device A1460A-1PG207C

Description
IC FPGA 168 I/O 207CPGA Product overview: A1460A-1PG207C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1PG207C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 168 I/O 207CPGA Product overview: A1460A-1PG207C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1PG207C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A1460A-1PG207C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1460A-1PG207C
FPGA Programmable Logic Device 696-A1460A-1PG207C
IC FPGA 168 I/O 207CPGA Product overview: A1460A-1PG207C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1PG207C can be used for catalog matching and distributor lookup.

IC FPGA 168 I/O 207CPGA Product overview: A1460A-1PG207C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1PG207C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1PG207C - 908875-A1460A-1PG207C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1PG207C
908875-A1460A-1PG207C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1PG207C 908875-A1460A-1PG207C
Manufacturer: Microsemi Corporation Win Source Part Number: 908875-A1460A-1PG207 C Series: ACT™ 3 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 168 207-BCPGA Package: Tray Package: 207-BCPGA Mounting: Through Hole Number of I/O: 168 Part Status: Obsolete Family Name: A1460 Categories: Integrated Circuits (ICs) Case / Package: 207-CPGA (44.96x44.96) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908875-A1460A-1PG207C
Series: ACT™ 3
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 168 207-BCPGA
Package: Tray
Package: 207-BCPGA
Mounting: Through Hole
Number of I/O: 168
Part Status: Obsolete
Family Name: A1460
Categories: Integrated Circuits (ICs)
Case / Package: 207-CPGA (44.96x44.96)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1460A-1PG207C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1460A-1PG207C
FPGAs (Field Programmable Gate Array) A1460A-1PG207C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 168 207-BCPGA

ACT™ 3 Field Programmable Gate Array (FPGA) IC 168 207-BCPGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1460A-1PG207C 908875-A1460A-1PG207C A1460A-1PG207C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1PG207C FPGAs (Field Programmable Gate Array)
System Gates 6000 6000
Logic Cells / Logic Blocks 848
Registers 768
Internal Frequency 125 MHz
User I/Os 168 pins 168 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details