Microsemi Corp. FPGA Programmable Logic Device A1460A-1CQ196M

Description
IC FPGA 168 I/O 196CQFP Product overview: A1460A-1CQ196M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1CQ196M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 168 I/O 196CQFP Product overview: A1460A-1CQ196M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1CQ196M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A1460A-1CQ196M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1460A-1CQ196M
FPGA Programmable Logic Device 696-A1460A-1CQ196M
IC FPGA 168 I/O 196CQFP Product overview: A1460A-1CQ196M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1CQ196M can be used for catalog matching and distributor lookup.

IC FPGA 168 I/O 196CQFP Product overview: A1460A-1CQ196M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-1CQ196M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1CQ196M - 766639-A1460A-1CQ196M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1CQ196M
766639-A1460A-1CQ196M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1CQ196M 766639-A1460A-1CQ196M
Manufacturer: Microsemi Corporation Win Source Part Number: 766639-A1460A-1CQ196 M Series: ACT 3 Operating Temperature Range: -55°C ~ 125°C (TC) Package: 196-BCQFP with Tie Bar Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 168 Number of LABs/CLBs: 848 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: A1460A Categories: Integrated Circuits (ICs) Manufacturer Package: 196-CQFP (63.5x63.5) Alternative Parts (Cross-Reference): XQ4010E-4CBGG196N; XC4010-6CB196B; XQ4010E-4CBGG196M; Introduction Date: September 26, 1997 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766639-A1460A-1CQ196M
Series: ACT 3
Operating Temperature Range: -55°C ~ 125°C (TC)
Package: 196-BCQFP with Tie Bar
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 168
Number of LABs/CLBs: 848
Number of Gates: 6000
Part Status: Obsolete(EOL)
Family Name: A1460A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-CQFP (63.5x63.5)
Alternative Parts (Cross-Reference): XQ4010E-4CBGG196N; XC4010-6CB196B; XQ4010E-4CBGG196M;
Introduction Date: September 26, 1997
ECCN: 3A001.a.2.c
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1460A-1CQ196M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1460A-1CQ196M
FPGAs (Field Programmable Gate Array) A1460A-1CQ196M
ACT™ 3 Field Programmable Gate Array (FPGA) IC 168 196-BCQFP with Tie Bar

ACT™ 3 Field Programmable Gate Array (FPGA) IC 168 196-BCQFP with Tie Bar

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1460A-1CQ196M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1460A-1CQ196M
IC FPGA 168 I/O 196CQFP

IC FPGA 168 I/O 196CQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1460A-1CQ196M 766639-A1460A-1CQ196M A1460A-1CQ196M A1460A-1CQ196M
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1CQ196M FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000 6000 6000
Logic Cells / Logic Blocks 848
Registers 768
Internal Frequency 125 MHz
User I/Os 168 pins 168 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details