Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1440A-1VQ100C

Description
Win Source Part Number: 1206494-A1440A-1VQ10 0C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 3 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 83 Number of LABs/CLBs: 564 Number of Gates: 4000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): A1440A1VQ100C; ECCN: 3A991D Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A1440A-1VQ100C-ND,15 0-A1440A-1VQ100C Base Product Number: A1440 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1206494-A1440A-1VQ10 0C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 3 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 83 Number of LABs/CLBs: 564 Number of Gates: 4000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): A1440A1VQ100C; ECCN: 3A991D Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A1440A-1VQ100C-ND,15 0-A1440A-1VQ100C Base Product Number: A1440 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1206494-A1440A-1VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1206494-A1440A-1VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1206494-A1440A-1VQ100C
Win Source Part Number: 1206494-A1440A-1VQ10 0C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 3 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 83 Number of LABs/CLBs: 564 Number of Gates: 4000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): A1440A1VQ100C; ECCN: 3A991D Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A1440A-1VQ100C-ND,15 0-A1440A-1VQ100C Base Product Number: A1440 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1206494-A1440A-1VQ100C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ACT™ 3
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 83
Number of LABs/CLBs: 564
Number of Gates: 4000
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): A1440A1VQ100C;
ECCN: 3A991D
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: A1440A-1VQ100C-ND,150-A1440A-1VQ100C
Base Product Number: A1440
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1440A-1VQ100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1440A-1VQ100C
FPGA Programmable Logic Device 696-A1440A-1VQ100C
IC FPGA 83 I/O 100VQFP Product overview: A1440A-1VQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-1VQ100C can be used for catalog matching and distributor lookup.

IC FPGA 83 I/O 100VQFP Product overview: A1440A-1VQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-1VQ100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1440A-1VQ100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1440A-1VQ100C
FPGAs (Field Programmable Gate Array) A1440A-1VQ100C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 83 100-TQFP

ACT™ 3 Field Programmable Gate Array (FPGA) IC 83 100-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1206494-A1440A-1VQ100C 696-A1440A-1VQ100C A1440A-1VQ100C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
System Gates 4000 4000 4000
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.5V ~ 5.5V Other; 5V Other; 4.5V ~ 5.5V
Logic Cells / Logic Blocks 564
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details