Microsemi Corp. 150MHz 5V FPGA Programmable Logic Device A1440A-1PQ160C

Description
FPGA ACT 3 Family 4K Gates 564 Cells 150MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1440A-1PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 150MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-1PQ160C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ACT 3 Family 4K Gates 564 Cells 150MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1440A-1PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 150MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-1PQ160C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MHz 5V FPGA Programmable Logic Device - 696-A1440A-1PQ160C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz 5V FPGA Programmable Logic Device
696-A1440A-1PQ160C
150MHz 5V FPGA Programmable Logic Device 696-A1440A-1PQ160C
FPGA ACT 3 Family 4K Gates 564 Cells 150MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1440A-1PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 150MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-1PQ160C can be used for catalog matching and distributor lookup.

FPGA ACT 3 Family 4K Gates 564 Cells 150MHz 0.8um Technology 5V 160-Pin PQFP Product overview: A1440A-1PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 150MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-1PQ160C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1440A-1PQ160C - 051322-A1440A-1PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1440A-1PQ160C
051322-A1440A-1PQ160C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1440A-1PQ160C 051322-A1440A-1PQ160C
Manufacturer: Microsemi Corporation Win Source Part Number: 051322-A1440A-1PQ160 C Mounting: SMD (SMT) Number of I/O: 100 Number of LABs/CLBs: 564 Number of Gates: 4000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051322-A1440A-1PQ160C
Mounting: SMD (SMT)
Number of I/O: 100
Number of LABs/CLBs: 564
Number of Gates: 4000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1440A-1PQ160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1440A-1PQ160C
FPGAs (Field Programmable Gate Array) A1440A-1PQ160C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 100 160-BQFP

ACT™ 3 Field Programmable Gate Array (FPGA) IC 100 160-BQFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1440A-1PQ160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1440A-1PQ160C
IC FPGA 100 I/O 160QFP

IC FPGA 100 I/O 160QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1440A-1PQ160C 051322-A1440A-1PQ160C A1440A-1PQ160C A1440A-1PQ160C
Product Name 150MHz 5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1440A-1PQ160C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4000 4000 4000
Logic Cells / Logic Blocks 564
Package Type Other; PQFP QFP; Other; 160-PQFP (28x28) QFP; Other; 160-BQFP QFP
Internal Frequency 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C8 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details