Microsemi Corp. 125MHz FPGA Programmable Logic Device A1425A-PQ100C

Description
Field Programmable Gate Array, 310 CLBs, 2500 Gates, 125MHz, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1425A-PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1425A-PQ100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 310 CLBs, 2500 Gates, 125MHz, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1425A-PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1425A-PQ100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz FPGA Programmable Logic Device - 696-A1425A-PQ100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz FPGA Programmable Logic Device
696-A1425A-PQ100C
125MHz FPGA Programmable Logic Device 696-A1425A-PQ100C
Field Programmable Gate Array, 310 CLBs, 2500 Gates, 125MHz, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1425A-PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1425A-PQ100C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 310 CLBs, 2500 Gates, 125MHz, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1425A-PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1425A-PQ100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1425A-PQ100C - 051321-A1425A-PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1425A-PQ100C
051321-A1425A-PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1425A-PQ100C 051321-A1425A-PQ100C
Manufacturer: Microsemi Corporation Win Source Part Number: 051321-A1425A-PQ100C Mounting: SMD (SMT) Number of I/O: 80 Number of LABs/CLBs: 310 Number of Gates: 2500 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051321-A1425A-PQ100C
Mounting: SMD (SMT)
Number of I/O: 80
Number of LABs/CLBs: 310
Number of Gates: 2500
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1425A-PQ100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1425A-PQ100C
FPGAs (Field Programmable Gate Array) A1425A-PQ100C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 80 100-BQFP

ACT™ 3 Field Programmable Gate Array (FPGA) IC 80 100-BQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1425A-PQ100C 051321-A1425A-PQ100C A1425A-PQ100C
Product Name 125MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1425A-PQ100C FPGAs (Field Programmable Gate Array)
System Gates 2500 2500 2500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2AI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details