FPGA ACT 3 Family 1.5K Gates 200 Cells 125MHz 0.8um Technology 5V 100-Pin PQFP Product overview: A1415A-PQG100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1415A-PQG100C can be used for catalog matching and distributor lookup.
IC FPGA 80 I/O 100QFP
ACT™ 3 Field Programmable Gate Array (FPGA) IC 80 100-BQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1415A-PQG100C | A1415A-PQG100C | A1415A-PQG100C |
| Product Name | 125MHz 5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1500 | 1500 | |
| Logic Cells / Logic Blocks | 200 | ||
| Registers | 264 | ||
| Package Type | Other; PQFP | QFP; PQFP | QFP; Other; 100-BQFP |
| Internal Frequency | 125 MHz |