Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A14100A-1RQ208I

Description
Win Source Part Number: 1041979-A14100A-1RQ2 08I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 3 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 175 Number of LABs/CLBs: 1377 Number of Gates: 10000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 208-BFQFP Exposed Pad Supplier Device Package: 208-RQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): A14100A-1RQ208IA1410 0A1RQ208I; ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A14100A-1RQ208I, A14100A-1RQ208I-ND Base Product Number: A14100 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1041979-A14100A-1RQ2 08I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 3 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 175 Number of LABs/CLBs: 1377 Number of Gates: 10000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 208-BFQFP Exposed Pad Supplier Device Package: 208-RQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): A14100A-1RQ208IA1410 0A1RQ208I; ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A14100A-1RQ208I, A14100A-1RQ208I-ND Base Product Number: A14100 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1041979-A14100A-1RQ208I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1041979-A14100A-1RQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1041979-A14100A-1RQ208I
Win Source Part Number: 1041979-A14100A-1RQ2 08I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 3 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 175 Number of LABs/CLBs: 1377 Number of Gates: 10000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 208-BFQFP Exposed Pad Supplier Device Package: 208-RQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): A14100A-1RQ208IA1410 0A1RQ208I; ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A14100A-1RQ208I, A14100A-1RQ208I-ND Base Product Number: A14100 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1041979-A14100A-1RQ208I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ACT™ 3
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 175
Number of LABs/CLBs: 1377
Number of Gates: 10000
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 208-BFQFP Exposed Pad
Supplier Device Package: 208-RQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): A14100A-1RQ208IA14100A1RQ208I;
ECCN: 3A991D
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-A14100A-1RQ208I,A14100A-1RQ208I-ND
Base Product Number: A14100
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A14100A-1RQ208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A14100A-1RQ208I
FPGA Programmable Logic Device 696-A14100A-1RQ208I
IC FPGA 175 I/O 208QFP Product overview: A14100A-1RQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1RQ208I can be used for catalog matching and distributor lookup.

IC FPGA 175 I/O 208QFP Product overview: A14100A-1RQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1RQ208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A14100A-1RQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A14100A-1RQ208I
FPGAs (Field Programmable Gate Array) A14100A-1RQ208I
ACT™ 3 Field Programmable Gate Array (FPGA) IC 175 208-BFQFP Exposed Pad

ACT™ 3 Field Programmable Gate Array (FPGA) IC 175 208-BFQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1041979-A14100A-1RQ208I 696-A14100A-1RQ208I A14100A-1RQ208I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
System Gates 10000 10000 10000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5V ~ 5.5V Other; 5V Other; 4.5V ~ 5.5V
Registers 1153
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details