Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1RQ208C A14100A-1RQ208C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766635-A14100A-1RQ20 8C Series: ACT 3 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 175 Number of LABs/CLBs: 1377 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: A14100A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): QL24X32B-2PQ208M/883 C; QL24X32B-2PQ208M; XC3195A-5PQ208I; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766635-A14100A-1RQ20 8C Series: ACT 3 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 175 Number of LABs/CLBs: 1377 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: A14100A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): QL24X32B-2PQ208M/883 C; QL24X32B-2PQ208M; XC3195A-5PQ208I; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1RQ208C - 766635-A14100A-1RQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1RQ208C
766635-A14100A-1RQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1RQ208C 766635-A14100A-1RQ208C
Manufacturer: Microsemi Corporation Win Source Part Number: 766635-A14100A-1RQ20 8C Series: ACT 3 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 175 Number of LABs/CLBs: 1377 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: A14100A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): QL24X32B-2PQ208M/883 C; QL24X32B-2PQ208M; XC3195A-5PQ208I; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766635-A14100A-1RQ208C
Series: ACT 3
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 175
Number of LABs/CLBs: 1377
Number of Gates: 10000
Part Status: Obsolete(EOL)
Family Name: A14100A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): QL24X32B-2PQ208M/883C; QL24X32B-2PQ208M; XC3195A-5PQ208I;
Introduction Date: September 26, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
125MHz 5V FPGA Programmable Logic Device - 696-A14100A-1RQ208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-A14100A-1RQ208C
125MHz 5V FPGA Programmable Logic Device 696-A14100A-1RQ208C
FPGA ACT 3 Family 10K Gates 1377 Cells 125MHz 0.8um Technology 5V 208-Pin RQFP Product overview: A14100A-1RQ208C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1RQ208C can be used for catalog matching and distributor lookup.

FPGA ACT 3 Family 10K Gates 1377 Cells 125MHz 0.8um Technology 5V 208-Pin RQFP Product overview: A14100A-1RQ208C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1RQ208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A14100A-1RQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A14100A-1RQ208C
IC FPGA 175 I/O 208RQFP

IC FPGA 175 I/O 208RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A14100A-1RQ208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A14100A-1RQ208C
FPGAs (Field Programmable Gate Array) A14100A-1RQ208C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 175 208-BFQFP Exposed Pad

ACT™ 3 Field Programmable Gate Array (FPGA) IC 175 208-BFQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766635-A14100A-1RQ208C 696-A14100A-1RQ208C A14100A-1RQ208C A14100A-1RQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1RQ208C 125MHz 5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 10000 10000 10000
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V Other Other; 4.5V ~ 5.5V
Logic Cells / Logic Blocks 1377
Registers 1153
Unlock Full Specs
to access all available technical data