Microsemi Corp. 125MHz 5V FPGA Programmable Logic Device A14100A-1PG257M

Description
FPGA ACT 3 Family 10K Gates 1377 Cells 125MHz 0.8um Technology 5V 257-Pin CPGA Product overview: A14100A-1PG257M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1PG257M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ACT 3 Family 10K Gates 1377 Cells 125MHz 0.8um Technology 5V 257-Pin CPGA Product overview: A14100A-1PG257M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1PG257M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 5V FPGA Programmable Logic Device - 696-A14100A-1PG257M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-A14100A-1PG257M
125MHz 5V FPGA Programmable Logic Device 696-A14100A-1PG257M
FPGA ACT 3 Family 10K Gates 1377 Cells 125MHz 0.8um Technology 5V 257-Pin CPGA Product overview: A14100A-1PG257M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1PG257M can be used for catalog matching and distributor lookup.

FPGA ACT 3 Family 10K Gates 1377 Cells 125MHz 0.8um Technology 5V 257-Pin CPGA Product overview: A14100A-1PG257M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1PG257M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1PG257M - 846656-A14100A-1PG257M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1PG257M
846656-A14100A-1PG257M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1PG257M 846656-A14100A-1PG257M
Manufacturer: Microsemi Corporation Win Source Part Number: 846656-A14100A-1PG25 7M Series: ACT™ 3 Features: series Field Programmable Gate Array (FPGA) IC 228 Package: Tray Number of I/O: 228 Part Status: Obsolete Family Name: A14100 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 846656-A14100A-1PG257M
Series: ACT™ 3
Features: series Field Programmable Gate Array (FPGA) IC 228
Package: Tray
Number of I/O: 228
Part Status: Obsolete
Family Name: A14100
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A14100A-1PG257M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A14100A-1PG257M
IC FPGA 228 I/O 257CPGA

IC FPGA 228 I/O 257CPGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A14100A-1PG257M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A14100A-1PG257M
FPGAs (Field Programmable Gate Array) A14100A-1PG257M
ACT™ 3 Field Programmable Gate Array (FPGA) IC 228 257-BCPGA

ACT™ 3 Field Programmable Gate Array (FPGA) IC 228 257-BCPGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A14100A-1PG257M 846656-A14100A-1PG257M A14100A-1PG257M A14100A-1PG257M
Product Name 125MHz 5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1PG257M Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 10000 10000
Logic Cells / Logic Blocks 1377
Registers 1153
Internal Frequency 125 MHz
User I/Os 228 pins 228 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details