Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1CQ256B A14100A-1CQ256B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198407-A14100A-1CQ25 6B Mounting: SMD (SMT) Number of I/O: 228 Number of LABs/CLBs: 1377 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 256-CQFP (75x75) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198407-A14100A-1CQ25 6B Mounting: SMD (SMT) Number of I/O: 228 Number of LABs/CLBs: 1377 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 256-CQFP (75x75) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1CQ256B - 198407-A14100A-1CQ256B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1CQ256B
198407-A14100A-1CQ256B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1CQ256B 198407-A14100A-1CQ256B
Manufacturer: Microsemi Corporation Win Source Part Number: 198407-A14100A-1CQ25 6B Mounting: SMD (SMT) Number of I/O: 228 Number of LABs/CLBs: 1377 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 256-CQFP (75x75) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198407-A14100A-1CQ256B
Mounting: SMD (SMT)
Number of I/O: 228
Number of LABs/CLBs: 1377
Number of Gates: 10000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 256-CQFP (75x75)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A14100A-1CQ256B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A14100A-1CQ256B
FPGA Programmable Logic Device 696-A14100A-1CQ256B
IC FPGA 228 I/O 256CQFP Product overview: A14100A-1CQ256B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1CQ256B can be used for catalog matching and distributor lookup.

IC FPGA 228 I/O 256CQFP Product overview: A14100A-1CQ256B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14100A-1CQ256B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A14100A-1CQ256B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A14100A-1CQ256B
IC FPGA 228 I/O 256CQFP

IC FPGA 228 I/O 256CQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A14100A-1CQ256B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A14100A-1CQ256B
FPGAs (Field Programmable Gate Array) A14100A-1CQ256B
ACT™ 3 Field Programmable Gate Array (FPGA) IC 228 256-BFCQFP with Tie Bar

ACT™ 3 Field Programmable Gate Array (FPGA) IC 228 256-BFCQFP with Tie Bar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 198407-A14100A-1CQ256B 696-A14100A-1CQ256B A14100A-1CQ256B A14100A-1CQ256B
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1CQ256B FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 10000 10000 10000
Package Type QFP; Other; 256-CQFP (75x75) QFP QFP; Other; 256-BFCQFP with Tie Bar
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details