Microsemi Corp. 50MHz FPGA Programmable Logic Device A1280A-PQ160I

Description
Field Programmable Gate Array, 1232 CLBs, 8000 Gates, 50MHz, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1280A-PQ160I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PQ160I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 1232 CLBs, 8000 Gates, 50MHz, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1280A-PQ160I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PQ160I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHz FPGA Programmable Logic Device - 696-A1280A-PQ160I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz FPGA Programmable Logic Device
696-A1280A-PQ160I
50MHz FPGA Programmable Logic Device 696-A1280A-PQ160I
Field Programmable Gate Array, 1232 CLBs, 8000 Gates, 50MHz, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1280A-PQ160I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PQ160I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1232 CLBs, 8000 Gates, 50MHz, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1280A-PQ160I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PQ160I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160I - 051320-A1280A-PQ160I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160I
051320-A1280A-PQ160I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160I 051320-A1280A-PQ160I
Manufacturer: Microsemi Corporation Win Source Part Number: 051320-A1280A-PQ160I Mounting: SMD (SMT) Number of I/O: 125 Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051320-A1280A-PQ160I
Mounting: SMD (SMT)
Number of I/O: 125
Number of LABs/CLBs: 1232
Number of Gates: 8000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1280A-PQ160I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1280A-PQ160I
IC FPGA 125 I/O 160QFP

IC FPGA 125 I/O 160QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1280A-PQ160I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1280A-PQ160I
FPGAs (Field Programmable Gate Array) A1280A-PQ160I
ACT™ 2 Field Programmable Gate Array (FPGA) IC 125 160-BQFP

ACT™ 2 Field Programmable Gate Array (FPGA) IC 125 160-BQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1280A-PQ160I 051320-A1280A-PQ160I A1280A-PQ160I A1280A-PQ160I
Product Name 50MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 8000 8000 8000
Logic Cells / Logic Blocks 1232
Package Type Other; PQFP QFP; Other; 160-PQFP (28x28) QFP QFP; Other; 160-BQFP
Internal Frequency 75 MHz
Unlock Full Specs
to access all available technical data