Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160C A1280A-PQ160C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134443-A1280A-PQ160 C Series: ACT 2 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 125 Number of LABs/CLBs: 1232 Number of Gates: 8000 Part Status: Obsolete(EOL) Family Name: A1280A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4005E-3PQ160C; XC4005E-2PQ160C; XC4006E-3PQ160C; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134443-A1280A-PQ160 C Series: ACT 2 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 125 Number of LABs/CLBs: 1232 Number of Gates: 8000 Part Status: Obsolete(EOL) Family Name: A1280A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4005E-3PQ160C; XC4005E-2PQ160C; XC4006E-3PQ160C; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160C - 1134443-A1280A-PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160C
1134443-A1280A-PQ160C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160C 1134443-A1280A-PQ160C
Manufacturer: Microsemi Corporation Win Source Part Number: 1134443-A1280A-PQ160 C Series: ACT 2 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 125 Number of LABs/CLBs: 1232 Number of Gates: 8000 Part Status: Obsolete(EOL) Family Name: A1280A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4005E-3PQ160C; XC4005E-2PQ160C; XC4006E-3PQ160C; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134443-A1280A-PQ160C
Series: ACT 2
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 125
Number of LABs/CLBs: 1232
Number of Gates: 8000
Part Status: Obsolete(EOL)
Family Name: A1280A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): XC4005E-3PQ160C; XC4005E-2PQ160C; XC4006E-3PQ160C;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50MHz FPGA Programmable Logic Device - 696-A1280A-PQ160C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz FPGA Programmable Logic Device
696-A1280A-PQ160C
50MHz FPGA Programmable Logic Device 696-A1280A-PQ160C
Field Programmable Gate Array, 1232 CLBs, 8000 Gates, 50MHz, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1280A-PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PQ160C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1232 CLBs, 8000 Gates, 50MHz, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1280A-PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PQ160C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1280A-PQ160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1280A-PQ160C
IC FPGA 125 I/O 160QFP

IC FPGA 125 I/O 160QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1280A-PQ160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1280A-PQ160C
FPGAs (Field Programmable Gate Array) A1280A-PQ160C
ACT™ 2 Field Programmable Gate Array (FPGA) IC 125 160-BQFP

ACT™ 2 Field Programmable Gate Array (FPGA) IC 125 160-BQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134443-A1280A-PQ160C 696-A1280A-PQ160C A1280A-PQ160C A1280A-PQ160C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQ160C 50MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 8000 8000
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5 Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details