Microsemi Corp. FPGA Programmable Logic Device A1280A-PL84C

Description
IC FPGA 72 I/O 84PLCC Product overview: A1280A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PL84C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 72 I/O 84PLCC Product overview: A1280A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PL84C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A1280A-PL84C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1280A-PL84C
FPGA Programmable Logic Device 696-A1280A-PL84C
IC FPGA 72 I/O 84PLCC Product overview: A1280A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PL84C can be used for catalog matching and distributor lookup.

IC FPGA 72 I/O 84PLCC Product overview: A1280A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PL84C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PL84C - 858826-A1280A-PL84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PL84C
858826-A1280A-PL84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PL84C 858826-A1280A-PL84C
Manufacturer: Microsemi Corporation Win Source Part Number: 858826-A1280A-PL84C Series: ACT™ 2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead) Package: Tray Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 72 Part Status: Obsolete Family Name: A1280 Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 858826-A1280A-PL84C
Series: ACT™ 2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)
Package: Tray
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 72
Part Status: Obsolete
Family Name: A1280
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1280A-PL84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1280A-PL84C
IC FPGA 72 I/O 84PLCC

IC FPGA 72 I/O 84PLCC

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1280A-PL84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1280A-PL84C
FPGAs (Field Programmable Gate Array) A1280A-PL84C
ACT™ 2 Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

ACT™ 2 Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1280A-PL84C 858826-A1280A-PL84C A1280A-PL84C A1280A-PL84C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PL84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 8000 8000
Registers 998
Package Type Other; LCC PLCC; Other; 84-PLCC (29.31x29.31) Other; 84-LCC (J-Lead)
User I/Os 72 pins 72 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details