IC FPGA 140 I/O 176CPGA Product overview: A1280A-PG176M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-PG176M can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 908862-A1280A-PG176M
Series: ACT™ 2
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 140 176-BCPGA
Package: Tray
Package: 176-BCPGA
Mounting: Through Hole
Number of I/O: 140
Part Status: Obsolete
Family Name: A1280
Categories: Integrated Circuits (ICs)
Case / Package: 176-CPGA (39.88x39.88)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 176-BCPGA
IC FPGA 140 I/O 176CPGA
IC FPGA 140 I/O 176CPGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1280A-PG176M | 908862-A1280A-PG176M | A1280A-PG176M | A1280A-PG176M | A1280A-PG176M |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PG176M | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 8000 | 8000 | 8000 | ||
| Logic Cells / Logic Blocks | 1232 | ||||
| Internal Frequency | 75 MHz | ||||
| User I/Os | 140 pins | 140 pins |