Microsemi Corp. FPGA Programmable Logic Device A1280A-CQ172C

Description
IC FPGA 140 I/O 172CQFP Product overview: A1280A-CQ172C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-CQ172C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 140 I/O 172CQFP Product overview: A1280A-CQ172C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-CQ172C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A1280A-CQ172C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1280A-CQ172C
FPGA Programmable Logic Device 696-A1280A-CQ172C
IC FPGA 140 I/O 172CQFP Product overview: A1280A-CQ172C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-CQ172C can be used for catalog matching and distributor lookup.

IC FPGA 140 I/O 172CQFP Product overview: A1280A-CQ172C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-CQ172C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-CQ172C - 766627-A1280A-CQ172C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-CQ172C
766627-A1280A-CQ172C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-CQ172C 766627-A1280A-CQ172C
Manufacturer: Microsemi Corporation Win Source Part Number: 766627-A1280A-CQ172C Series: ACT 2 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 172-CQFP with Tie Bar Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 140 Number of LABs/CLBs: 1232 Number of Gates: 8000 Part Status: Obsolete(EOL) Family Name: A1280A Categories: Integrated Circuits (ICs) Manufacturer Package: 172-CQFP (63.37x63.37) Alternative Parts (Cross-Reference): A1280A-CQG172C; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766627-A1280A-CQ172C
Series: ACT 2
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 172-CQFP with Tie Bar
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 140
Number of LABs/CLBs: 1232
Number of Gates: 8000
Part Status: Obsolete(EOL)
Family Name: A1280A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 172-CQFP (63.37x63.37)
Alternative Parts (Cross-Reference): A1280A-CQG172C;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1280A-CQ172C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1280A-CQ172C
FPGAs (Field Programmable Gate Array) A1280A-CQ172C
ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 172-CQFP with Tie Bar

ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 172-CQFP with Tie Bar

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1280A-CQ172C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1280A-CQ172C
IC FPGA 140 I/O 172CQFP

IC FPGA 140 I/O 172CQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1280A-CQ172C 766627-A1280A-CQ172C A1280A-CQ172C A1280A-CQ172C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-CQ172C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 8000 8000 8000
Logic Cells / Logic Blocks 1232
Internal Frequency 75 MHz
User I/Os 140 pins 140 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details