Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PQ160C A1280A-1PQ160C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134442-A1280A-1PQ16 0C Mounting Style: SMD Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Supplier Device Package: 160-PQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 160-BQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: A1280 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 125 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134442-A1280A-1PQ16 0C Mounting Style: SMD Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Supplier Device Package: 160-PQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 160-BQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: A1280 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 125 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PQ160C - 1134442-A1280A-1PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PQ160C
1134442-A1280A-1PQ160C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PQ160C 1134442-A1280A-1PQ160C
Manufacturer: Microsemi Corporation Win Source Part Number: 1134442-A1280A-1PQ16 0C Mounting Style: SMD Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Supplier Device Package: 160-PQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 160-BQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: A1280 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 125 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134442-A1280A-1PQ160C
Mounting Style: SMD
Number of LABs/CLBs: 1232
Number of Gates: 8000
Categories: Integrated Circuits
Supplier Device Package: 160-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 160-BQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: A1280
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 125
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FPGA Programmable Logic Device - 696-A1280A-1PQ160C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1280A-1PQ160C
FPGA Programmable Logic Device 696-A1280A-1PQ160C
IC FPGA 125 I/O 160QFP Product overview: A1280A-1PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1PQ160C can be used for catalog matching and distributor lookup.

IC FPGA 125 I/O 160QFP Product overview: A1280A-1PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1PQ160C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1280A-1PQ160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1280A-1PQ160C
IC FPGA 125 I/O 160QFP

IC FPGA 125 I/O 160QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1280A-1PQ160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1280A-1PQ160C
FPGAs (Field Programmable Gate Array) A1280A-1PQ160C
ACT™ 2 Field Programmable Gate Array (FPGA) IC 125 160-BQFP

ACT™ 2 Field Programmable Gate Array (FPGA) IC 125 160-BQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134442-A1280A-1PQ160C 696-A1280A-1PQ160C A1280A-1PQ160C A1280A-1PQ160C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PQ160C FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 8000 8000 8000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details