Microsemi Corp. FPGA Programmable Logic Device A1280A-1PG176C

Description
IC FPGA 140 I/O 176CPGA Product overview: A1280A-1PG176C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1PG176C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 140 I/O 176CPGA Product overview: A1280A-1PG176C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1PG176C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A1280A-1PG176C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1280A-1PG176C
FPGA Programmable Logic Device 696-A1280A-1PG176C
IC FPGA 140 I/O 176CPGA Product overview: A1280A-1PG176C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1PG176C can be used for catalog matching and distributor lookup.

IC FPGA 140 I/O 176CPGA Product overview: A1280A-1PG176C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1PG176C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176C - 1134441-A1280A-1PG176C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176C
1134441-A1280A-1PG176C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176C 1134441-A1280A-1PG176C
Manufacturer: Microsemi Corporation Win Source Part Number: 1134441-A1280A-1PG17 6C Mounting Style: Through Hole Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Supplier Device Package: 176-CPGA (39.88x39.88) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.actel.com Manufacturer Package: 176-BCPGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: A1280 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 140 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134441-A1280A-1PG176C
Mounting Style: Through Hole
Number of LABs/CLBs: 1232
Number of Gates: 8000
Categories: Integrated Circuits
Supplier Device Package: 176-CPGA (39.88x39.88)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 176-BCPGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: A1280
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 140
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1280A-1PG176C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1280A-1PG176C
IC FPGA 140 I/O 176CPGA

IC FPGA 140 I/O 176CPGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1280A-1PG176C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1280A-1PG176C
FPGAs (Field Programmable Gate Array) A1280A-1PG176C
ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 176-BCPGA

ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 176-BCPGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1280A-1PG176C 1134441-A1280A-1PG176C A1280A-1PG176C A1280A-1PG176C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 8000 8000 8000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details