Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176B A1280A-1PG176B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134440-A1280A-1PG17 6B Mounting Style: Through Hole Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Supplier Device Package: 176-CPGA (39.88x39.88) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 176-BCPGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: A1280 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 140 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134440-A1280A-1PG17 6B Mounting Style: Through Hole Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Supplier Device Package: 176-CPGA (39.88x39.88) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 176-BCPGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: A1280 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 140 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176B - 1134440-A1280A-1PG176B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176B
1134440-A1280A-1PG176B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176B 1134440-A1280A-1PG176B
Manufacturer: Microsemi Corporation Win Source Part Number: 1134440-A1280A-1PG17 6B Mounting Style: Through Hole Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Supplier Device Package: 176-CPGA (39.88x39.88) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 176-BCPGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: A1280 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 140 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134440-A1280A-1PG176B
Mounting Style: Through Hole
Number of LABs/CLBs: 1232
Number of Gates: 8000
Categories: Integrated Circuits
Supplier Device Package: 176-CPGA (39.88x39.88)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 176-BCPGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: A1280
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 140
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FPGA Programmable Logic Device - 696-A1280A-1PG176B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1280A-1PG176B
FPGA Programmable Logic Device 696-A1280A-1PG176B
IC FPGA 140 I/O 176CPGA Product overview: A1280A-1PG176B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1PG176B can be used for catalog matching and distributor lookup.

IC FPGA 140 I/O 176CPGA Product overview: A1280A-1PG176B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1PG176B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1280A-1PG176B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1280A-1PG176B
IC FPGA 140 I/O 176CPGA

IC FPGA 140 I/O 176CPGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1280A-1PG176B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1280A-1PG176B
FPGAs (Field Programmable Gate Array) A1280A-1PG176B
ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 176-BCPGA

ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 176-BCPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134440-A1280A-1PG176B 696-A1280A-1PG176B A1280A-1PG176B A1280A-1PG176B
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PG176B FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 8000 8000 8000
Unlock Full Specs
to access all available technical data