Microsemi Corp. FPGA Programmable Logic Device A1280A-1CQ172B

Description
IC FPGA 140 I/O 172CQFP Product overview: A1280A-1CQ172B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1CQ172B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 140 I/O 172CQFP Product overview: A1280A-1CQ172B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1CQ172B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A1280A-1CQ172B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1280A-1CQ172B
FPGA Programmable Logic Device 696-A1280A-1CQ172B
IC FPGA 140 I/O 172CQFP Product overview: A1280A-1CQ172B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1CQ172B can be used for catalog matching and distributor lookup.

IC FPGA 140 I/O 172CQFP Product overview: A1280A-1CQ172B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1280A-1CQ172B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1CQ172B - 1134439-A1280A-1CQ172B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1CQ172B
1134439-A1280A-1CQ172B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1CQ172B 1134439-A1280A-1CQ172B
Manufacturer: Microsemi Corporation Win Source Part Number: 1134439-A1280A-1CQ17 2B Mounting Style: SMD Number of LABs/CLBs: 1232 Number of Gates: 8000 Categories: Integrated Circuits Supplier Device Package: 172-CQFP (63.37x63.37) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 172-CQFP with Tie Bar Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: A1280 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 140 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134439-A1280A-1CQ172B
Mounting Style: SMD
Number of LABs/CLBs: 1232
Number of Gates: 8000
Categories: Integrated Circuits
Supplier Device Package: 172-CQFP (63.37x63.37)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 172-CQFP with Tie Bar
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: A1280
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 140
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FPGAs (Field Programmable Gate Array) - A1280A-1CQ172B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1280A-1CQ172B
FPGAs (Field Programmable Gate Array) A1280A-1CQ172B
ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 172-CQFP with Tie Bar

ACT™ 2 Field Programmable Gate Array (FPGA) IC 140 172-CQFP with Tie Bar

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1280A-1CQ172B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1280A-1CQ172B
IC FPGA 140 I/O 172CQFP

IC FPGA 140 I/O 172CQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1280A-1CQ172B 1134439-A1280A-1CQ172B A1280A-1CQ172B A1280A-1CQ172B
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1CQ172B FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 8000 8000 8000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details