Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PQ144M A1240A-PQ144M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908858-A1240A-PQ144M Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 104 144-BQFP Package: Tray Package: 144-BQFP Mounting: Surface Mount Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 144-PQFP (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908858-A1240A-PQ144M Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 104 144-BQFP Package: Tray Package: 144-BQFP Mounting: Surface Mount Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 144-PQFP (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PQ144M - 908858-A1240A-PQ144M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PQ144M
908858-A1240A-PQ144M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PQ144M 908858-A1240A-PQ144M
Manufacturer: Microsemi Corporation Win Source Part Number: 908858-A1240A-PQ144M Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 104 144-BQFP Package: Tray Package: 144-BQFP Mounting: Surface Mount Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 144-PQFP (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908858-A1240A-PQ144M
Series: ACT™ 2
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 104 144-BQFP
Package: Tray
Package: 144-BQFP
Mounting: Surface Mount
Number of I/O: 104
Part Status: Obsolete
Family Name: A1240
Categories: Integrated Circuits (ICs)
Case / Package: 144-PQFP (28x28)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1240A-PQ144M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1240A-PQ144M
FPGA Programmable Logic Device 696-A1240A-PQ144M
IC FPGA 104 I/O 144QFP Product overview: A1240A-PQ144M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-PQ144M can be used for catalog matching and distributor lookup.

IC FPGA 104 I/O 144QFP Product overview: A1240A-PQ144M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-PQ144M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1240A-PQ144M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1240A-PQ144M
FPGAs (Field Programmable Gate Array) A1240A-PQ144M
ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 144-BQFP

ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 144-BQFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1240A-PQ144M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1240A-PQ144M
IC FPGA 104 I/O 144QFP

IC FPGA 104 I/O 144QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908858-A1240A-PQ144M 696-A1240A-PQ144M A1240A-PQ144M A1240A-PQ144M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PQ144M FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 144-PQFP (28x28) Other; PQFP QFP; Other; 144-BQFP QFP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
System Gates 4000 4000
Logic Cells / Logic Blocks 684
Unlock Full Specs
to access all available technical data