Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132M A1240A-PG132M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 844527-A1240A-PG132M Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA Package: Tray Package: 132-BCPGA Mounting: Through Hole Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 132-CPGA (34.54x34.54) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 844527-A1240A-PG132M Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA Package: Tray Package: 132-BCPGA Mounting: Through Hole Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 132-CPGA (34.54x34.54) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132M - 844527-A1240A-PG132M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132M
844527-A1240A-PG132M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132M 844527-A1240A-PG132M
Manufacturer: Microsemi Corporation Win Source Part Number: 844527-A1240A-PG132M Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA Package: Tray Package: 132-BCPGA Mounting: Through Hole Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 132-CPGA (34.54x34.54) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 844527-A1240A-PG132M
Series: ACT™ 2
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA
Package: Tray
Package: 132-BCPGA
Mounting: Through Hole
Number of I/O: 104
Part Status: Obsolete
Family Name: A1240
Categories: Integrated Circuits (ICs)
Case / Package: 132-CPGA (34.54x34.54)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1240A-PG132M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1240A-PG132M
FPGA Programmable Logic Device 696-A1240A-PG132M
IC FPGA 104 I/O 132CPGA Product overview: A1240A-PG132M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-PG132M can be used for catalog matching and distributor lookup.

IC FPGA 104 I/O 132CPGA Product overview: A1240A-PG132M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-PG132M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1240A-PG132M - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A1240A-PG132M
FPGAs (Field Programmable Gate Array) A1240A-PG132M
IC FPGA 104 I/O 132CPGA

IC FPGA 104 I/O 132CPGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1240A-PG132M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1240A-PG132M
IC FPGA 104 I/O 132CPGA

IC FPGA 104 I/O 132CPGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1240A-PG132M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1240A-PG132M
FPGAs (Field Programmable Gate Array) A1240A-PG132M
ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 132-BCPGA

ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 132-BCPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 844527-A1240A-PG132M 696-A1240A-PG132M A1240A-PG132M A1240A-PG132M A1240A-PG132M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132M FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 132-CPGA (34.54x34.54) Other; 132-BCPGA Other; 132-BCPGA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
System Gates 4000 4000 4000
Logic Cells / Logic Blocks 684
Registers 568
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP610DC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details