Manufacturer: Microsemi Corporation
Win Source Part Number: 908856-A1240A-PG132C
Series: ACT™ 2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA
Package: Tray
Package: 132-BCPGA
Mounting: Through Hole
Number of I/O: 104
Part Status: Obsolete
Family Name: A1240
Categories: Integrated Circuits (ICs)
Case / Package: 132-CPGA (34.54x34.54)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Field Programmable Gate Array, 684 CLBs, 4000 Gates, 66MHz, 684-Cell, CMOS, CPGA132, CERAMIC, PGA-132 Product overview: A1240A-PG132C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 66MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-PG132C can be used for catalog matching and distributor lookup.
ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 132-BCPGA
IC FPGA 104 I/O 132CPGA
IC FPGA 104 I/O 132CPGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 908856-A1240A-PG132C | 696-A1240A-PG132C | A1240A-PG132C | A1240A-PG132C | A1240A-PG132C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132C | 66MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 132-CPGA (34.54x34.54) | Other; 132-BCPGA | Other; 132-BCPGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| System Gates | 4000 | 4000 | 4000 | ||
| Logic Cells / Logic Blocks | 684 | ||||
| Registers | 568 |