Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132B A1240A-PG132B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134436-A1240A-PG132 B Mounting Style: Through Hole Number of LABs/CLBs: 684 Number of Gates: 4000 Categories: Integrated Circuits Supplier Device Package: 132-CPGA (34.54x34.54) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 132-BCPGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: A1240 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 104 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134436-A1240A-PG132 B Mounting Style: Through Hole Number of LABs/CLBs: 684 Number of Gates: 4000 Categories: Integrated Circuits Supplier Device Package: 132-CPGA (34.54x34.54) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 132-BCPGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: A1240 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 104 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132B - 1134436-A1240A-PG132B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132B
1134436-A1240A-PG132B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132B 1134436-A1240A-PG132B
Manufacturer: Microsemi Corporation Win Source Part Number: 1134436-A1240A-PG132 B Mounting Style: Through Hole Number of LABs/CLBs: 684 Number of Gates: 4000 Categories: Integrated Circuits Supplier Device Package: 132-CPGA (34.54x34.54) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 132-BCPGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: A1240 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 104 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134436-A1240A-PG132B
Mounting Style: Through Hole
Number of LABs/CLBs: 684
Number of Gates: 4000
Categories: Integrated Circuits
Supplier Device Package: 132-CPGA (34.54x34.54)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 132-BCPGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: A1240
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 104
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FPGA Programmable Logic Device - 696-A1240A-PG132B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1240A-PG132B
FPGA Programmable Logic Device 696-A1240A-PG132B
IC FPGA 104 I/O 132CPGA Product overview: A1240A-PG132B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-PG132B can be used for catalog matching and distributor lookup.

IC FPGA 104 I/O 132CPGA Product overview: A1240A-PG132B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-PG132B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1240A-PG132B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1240A-PG132B
FPGAs (Field Programmable Gate Array) A1240A-PG132B
ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 132-BCPGA

ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 132-BCPGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1240A-PG132B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1240A-PG132B
IC FPGA 104 I/O 132CPGA

IC FPGA 104 I/O 132CPGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134436-A1240A-PG132B 696-A1240A-PG132B A1240A-PG132B A1240A-PG132B
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PG132B FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4000 4000 4000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage Other; 4.5V ~ 5.5V Other; 5V Other; 4.5V ~ 5.5V Other
Registers 568
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details