Manufacturer: Microsemi Corporation
Win Source Part Number: 908855-A1240A-1PQ144
Series: ACT™ 2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 104 144-BQFP
Package: Tray
Package: 144-BQFP
Mounting: Surface Mount
Number of I/O: 104
Part Status: Obsolete
Family Name: A1240
Categories: Integrated Circuits (ICs)
Case / Package: 144-PQFP (28x28)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Field Programmable Gate Array, 684 CLBs, 4000 Gates, 80MHz, 684-Cell, CMOS, PQFP144, PLASTIC, QFP-144 Product overview: A1240A-1PQ144C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-1PQ144C can be used for catalog matching and distributor lookup.
IC FPGA 104 I/O 144QFP
ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 144-BQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 908855-A1240A-1PQ144C | 696-A1240A-1PQ144C | A1240A-1PQ144C | A1240A-1PQ144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PQ144C | 80MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 144-PQFP (28x28) | Other; PQFP | QFP | QFP; Other; 144-BQFP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| System Gates | 4000 | 4000 | ||
| Logic Cells / Logic Blocks | 684 | |||
| Registers | 568 |