Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PG132B A1240A-1PG132B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908854-A1240A-1PG132 B Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA Package: Tray Package: 132-BCPGA Mounting: Through Hole Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 132-CPGA (34.54x34.54) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908854-A1240A-1PG132 B Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA Package: Tray Package: 132-BCPGA Mounting: Through Hole Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 132-CPGA (34.54x34.54) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PG132B - 908854-A1240A-1PG132B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PG132B
908854-A1240A-1PG132B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PG132B 908854-A1240A-1PG132B
Manufacturer: Microsemi Corporation Win Source Part Number: 908854-A1240A-1PG132 B Series: ACT™ 2 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA Package: Tray Package: 132-BCPGA Mounting: Through Hole Number of I/O: 104 Part Status: Obsolete Family Name: A1240 Categories: Integrated Circuits (ICs) Case / Package: 132-CPGA (34.54x34.54) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908854-A1240A-1PG132B
Series: ACT™ 2
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 104 132-BCPGA
Package: Tray
Package: 132-BCPGA
Mounting: Through Hole
Number of I/O: 104
Part Status: Obsolete
Family Name: A1240
Categories: Integrated Circuits (ICs)
Case / Package: 132-CPGA (34.54x34.54)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1240A-1PG132B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1240A-1PG132B
FPGA Programmable Logic Device 696-A1240A-1PG132B
IC FPGA 104 I/O 132CPGA Product overview: A1240A-1PG132B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-1PG132B can be used for catalog matching and distributor lookup.

IC FPGA 104 I/O 132CPGA Product overview: A1240A-1PG132B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-1PG132B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1240A-1PG132B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1240A-1PG132B
IC FPGA 104 I/O 132CPGA

IC FPGA 104 I/O 132CPGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1240A-1PG132B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1240A-1PG132B
FPGAs (Field Programmable Gate Array) A1240A-1PG132B
ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 132-BCPGA

ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 132-BCPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908854-A1240A-1PG132B 696-A1240A-1PG132B A1240A-1PG132B A1240A-1PG132B
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PG132B FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 132-CPGA (34.54x34.54) Other; 132-BCPGA
Unlock Full Specs
to access all available technical data