Manufacturer: Microsemi Corporation
Win Source Part Number: 766620-A1225A-PQ100C
Series: ACT 2
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 83
Number of LABs/CLBs: 451
Number of Gates: 2500
Part Status: Obsolete(EOL)
Family Name: A1225A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): TPC1010BVE-100C; TPC1010AVE-100C1; TPC1010AVE-100I1;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 451 CLBs, 2500 Gates, 75MHz, 451-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1225A-PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 75MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1225A-PQ100C can be used for catalog matching and distributor lookup.
ACT™ 2 Field Programmable Gate Array (FPGA) IC 83 100-BQFP
IC FPGA 83 I/O 100QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 766620-A1225A-PQ100C | 696-A1225A-PQ100C | A1225A-PQ100C | A1225A-PQ100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PQ100C | 75MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 2500 | 2500 | 2500 | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 5V | Other; 4.5V ~ 5.5V | Other |
| Logic Cells / Logic Blocks | 451 |