Microsemi Corp. 75MHz FPGA Programmable Logic Device A1225A-PL84C

Description
Field Programmable Gate Array, 451 CLBs, 2500 Gates, 75MHz, 451-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1225A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 75MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1225A-PL84C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 451 CLBs, 2500 Gates, 75MHz, 451-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1225A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 75MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1225A-PL84C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHz FPGA Programmable Logic Device - 696-A1225A-PL84C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHz FPGA Programmable Logic Device
696-A1225A-PL84C
75MHz FPGA Programmable Logic Device 696-A1225A-PL84C
Field Programmable Gate Array, 451 CLBs, 2500 Gates, 75MHz, 451-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1225A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 75MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1225A-PL84C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 451 CLBs, 2500 Gates, 75MHz, 451-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1225A-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 75MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1225A-PL84C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84C - 766618-A1225A-PL84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84C
766618-A1225A-PL84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84C 766618-A1225A-PL84C
Manufacturer: Microsemi Corporation Win Source Part Number: 766618-A1225A-PL84C Series: ACT 2 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 72 Number of LABs/CLBs: 451 Number of Gates: 2500 Part Status: Obsolete(EOL) Family Name: A1225A Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1020BFN-084C; TPC1010BFN-084I; TPC1010AFN-084I; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766618-A1225A-PL84C
Series: ACT 2
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 72
Number of LABs/CLBs: 451
Number of Gates: 2500
Part Status: Obsolete(EOL)
Family Name: A1225A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): TPC1020BFN-084C; TPC1010BFN-084I; TPC1010AFN-084I;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1225A-PL84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1225A-PL84C
FPGAs (Field Programmable Gate Array) A1225A-PL84C
ACT™ 2 Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

ACT™ 2 Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1225A-PL84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1225A-PL84C
IC FPGA 72 I/O 84PLCC

IC FPGA 72 I/O 84PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1225A-PL84C 766618-A1225A-PL84C A1225A-PL84C A1225A-PL84C
Product Name 75MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2500 2500 2500
Logic Cells / Logic Blocks 451
Package Type Other; PLCC Other; 84-LCC (J-Lead)
Internal Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details